EN
  • EN
  • DE

CSPUA877ANLG

Part No CSPUA877ANLG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description IC PLL CLK DVR SDRAM 40-VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
PLL Yes
Main Purpose Memory, DDR2, SDRAM
Input Clock
Output Clock
Frequency - Max 410MHz
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VFQFPN (6x6)
Family Part Number IDTCSPUA877
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 723058-CSPUA877ANLG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSPUA877ANLG CAD Model

Description

The CSPUA877ANLG is a Clock/Timing - Application Specific integrated circuit (IC) from IDT (Integrated Device Technology). As a clock/timing IC, it is designed to generate, distribute, and manage clock signals within an electronic system. Specific details on its exact function require further research, but it likely addresses applications such as network synchronization or data center timing.

Applications:

  • Network Synchronization: Provides precise clock signals for synchronizing data transmission and reception in telecommunications networks.
  • Data Center Timing: Manages timing signals in data center equipment to ensure coordinated operation of servers and storage devices.
  • High-Speed Data Communication: Generates clock signals for high-speed interfaces such as Ethernet and PCI Express to enable reliable data transfer.
  • Broadcast Video Equipment: Supplies stable clock signals for video encoding and decoding processes in broadcast studios and transmission systems.
  • Industrial Automation: Manages timing for real-time control systems, ensuring precise coordination of actuators and sensors in industrial plants.

Features:

  • Clock Generation: Generates multiple clock frequencies from a single reference clock.
  • Clock Distribution: Distributes clock signals to multiple destinations with low skew and jitter.
  • Clock Synchronization: Synchronizes clock signals to an external reference, such as a GPS signal or network time protocol (NTP) server.
  • Frequency Translation: Converts clock frequencies to different values, allowing integration of systems with varying clock requirements.
  • Low Jitter Performance: Provides clock signals with minimal jitter, ensuring reliable data transmission and processing.

Benefits:

  • Precise Timing: Enables precise timing control in electronic systems, improving performance and reliability.
  • Flexible Clock Management: Simplifies clock management by providing a wide range of clock generation and distribution options.
  • Reduced System Cost: Reduces the number of discrete timing components required, lowering overall system cost.
  • Simplified Design: Streamlines system design by integrating multiple timing functions into a single IC.
  • Improved Performance: Enhances system performance by minimizing clock skew and jitter.

Additional Details:

The CSPUA877ANLG likely supports various clock output formats (e.g., LVPECL, LVDS, HCSL). It features a low-power design for energy-efficient operation. The IC is typically packaged in a compact surface-mount package. It may also include programmable features, allowing customization of clock parameters through software configuration. Additional features could include holdover functionality and phase noise performance.

You May Also Be Interested in

Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess