EN
  • EN
  • DE

9LPRS431AGLFT

Part No 9LPRS431AGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description CLOCK SYNTHESIZE/GENERATOR/PLL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel
Part Status Last Time Buy
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810099-9LPRS431AGLFT
Ultra Librarian 3D Model Ultra Librarian 9LPRS431AGLFT CAD Model

Description

The IDT 9LPRS431AGLFT is a high-performance, low-power PCIe (Peripheral Component Interconnect Express) clock generator designed for various applications requiring precise timing and clock distribution. This device is part of IDT's (Integrated Device Technology, now Renesas Electronics) portfolio of clock and timing solutions, offering advanced features to meet the demands of modern high-speed electronic systems.

Applications

  • Motherboards: Used in desktop and server motherboards for PCIe clock generation and distribution.
  • Graphics Cards: Employed in graphics cards for precise timing and synchronization of PCIe interfaces.
  • Networking Cards: Integrated into network interface cards (NICs) and other networking devices for clock distribution and PCIe clocking.
  • Storage Systems: Utilized in storage systems, such as SSD controllers and RAID cards, for PCIe clock generation.
  • Embedded Systems: Found in embedded systems requiring PCIe connectivity for peripherals and expansion slots.

Features

  • PCIe Gen1/2/3 Support: Compatible with PCIe Generation 1, 2, and 3 standards for flexible application support.
  • Low Power Consumption: Designed for low-power operation, reducing energy consumption and heat dissipation.
  • Multiple Clock Outputs: Provides multiple clock outputs with configurable frequencies for versatile clock distribution.
  • Precise Clock Generation: Offers high accuracy and low jitter for reliable timing performance.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI) by spreading the clock frequency.
  • Integrated Termination Resistors: Simplifies design and reduces external component count.

Benefits

  • Improved System Performance: Precise clock generation and low jitter ensure reliable timing performance, enhancing overall system performance.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference, improving signal integrity and reducing regulatory compliance costs.
  • Lower Power Consumption: Low-power design reduces energy consumption, lowering operating costs and extending battery life in portable devices.
  • Simplified Design: Integrated termination resistors simplify design and reduce external component count, saving board space and reducing BOM costs.
  • Versatile Application: Suitable for a wide range of applications requiring PCIe clock generation and distribution.
  • PCIe Compliance: Ensures compliance with PCIe standards, guaranteeing compatibility and interoperability.

Additional Details

The IDT 9LPRS431AGLFT clock generator is designed to meet the stringent timing requirements of PCIe Gen1/2/3 applications. It supports common PCIe clock frequencies and provides multiple differential clock outputs for distributing the clock signal to various system components. The integrated termination resistors help to maintain signal integrity and reduce reflections, improving overall system reliability. The spread spectrum clocking feature reduces EMI, making it easier to meet regulatory requirements for electromagnetic compatibility. The device is typically packaged in a small form factor, surface-mount package, making it easy to integrate into high-density PCB layouts. With its combination of high performance, low power consumption, and flexible features, the IDT 9LPRS431AGLFT is an excellent choice for a wide range of PCIe clock generation and distribution applications. It ensures accurate and reliable timing performance in demanding electronic systems, supporting PCIe Gen1/2/3 standards.

You May Also Be Interested in

Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,170 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess