EN
  • EN
  • DE

74ALVCF162835A

Part No 74ALVCF162835A
Manufacturer IDT, Integrated Device Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815846-74ALVCF162835A
Ultra Librarian 3D Model Ultra Librarian 74ALVCF162835A CAD Model

Description

The 74ALVCF162835A is a 18-bit universal bus transceiver with configurable voltage translation, manufactured by IDT (Integrated Device Technology, Inc.). This device is designed for high-performance communication between systems with different voltage levels. It can function as a transceiver or as two independent 9-bit transceivers, making it versatile for various applications.

Applications

  • Voltage Level Translation
  • Memory Interface
  • Bus Isolation
  • Data Multiplexing
  • Mixed Voltage Systems

Features

  • 18-Bit Bus Transceiver
  • Configurable Voltage Translation
  • Low Propagation Delay
  • Low Power Consumption
  • Hot Insertion Protection

Benefits

  • Seamless Communication between different voltage systems
  • Increased System Performance due to low propagation delay
  • Reduced Power Consumption for energy-efficient designs
  • Protection against damage during live insertion
  • Versatile use as a transceiver or two independent transceivers

Specifications

The 74ALVCF162835A operates over a wide voltage range, typically from 1.65V to 3.6V on the A port and 2.3V to 5.5V on the B port, allowing for flexible voltage translation. It features low propagation delay, typically in the nanosecond range, ensuring fast data transfer. The device has a low static and dynamic power consumption, making it suitable for battery-powered applications. It also includes hot insertion protection, preventing damage to the device or the system during live insertion. The 74ALVCF162835A is available in various packages, including TSSOP and BGA. Refer to the IDT datasheet for detailed specifications, including voltage ranges, timing characteristics, and power consumption data. The device is designed to meet industry standards for electrostatic discharge (ESD) protection and electromagnetic compatibility (EMC).

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess