EN
  • EN
  • DE

PEEL18CV8ZT-25

Part No PEEL18CV8ZT-25
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272604-PEEL18CV8ZT-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8ZT-25 CAD Model

Description

The PEEL18CV8ZT-25 is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. It offers a versatile solution for implementing custom logic functions, replacing multiple discrete logic components and simplifying circuit designs. Its reprogrammability allows for design changes and updates without requiring hardware modifications, which significantly reduces development time and costs.

Applications

  • Address decoding in memory systems: Implemented for generating chip select signals.
  • State machine control: Used in controlling sequential logic circuits.
  • Peripheral device interfacing: Employed in interfacing microcontrollers and other processors with peripheral devices.
  • Combinatorial logic functions: Used to implement custom Boolean logic functions.
  • Timing control: Can be used for generating specific timing signals.

Features

  • High-speed operation: With a propagation delay of 25ns, it ensures rapid response times.
  • Electrically erasable and reprogrammable: Offers flexibility for design updates and modifications.
  • Low power consumption: Minimizes energy requirements for efficient operation.
  • Versatile I/O configuration: Provides flexible input/output pin assignments.
  • TTL compatible: Enables seamless integration with standard TTL logic circuits.

Benefits

  • Reduced component count: Replaces multiple discrete logic components, simplifying board layout.
  • Simplified design process: Allows for easy implementation of complex logic functions.
  • Increased design flexibility: Enables quick modifications and updates without hardware changes.
  • Improved system performance: High-speed operation enhances overall system responsiveness.
  • Cost-effective solution: Reduces development and manufacturing costs through reprogrammability and reduced component count.

Additional Details

The PEEL18CV8ZT-25 operates on a 5V power supply and is typically available in a DIP (Dual In-line Package). The device contains programmable AND and OR arrays, enabling the implementation of complex logic equations. The reprogrammability is achieved through an electrically erasable process, allowing the device to be reprogrammed multiple times. It is suitable for applications requiring fast processing speeds and frequent design iterations. The device has 18 inputs and 8 outputs.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess