EN
  • EN
  • DE

PEEL18CV8P-15L

Part No PEEL18CV8P-15L
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272596-PEEL18CV8P-15L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8P-15L CAD Model

Description

The PEEL18CV8P-15L is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. It's a programmable chip designed to implement custom logic functions, replacing traditional TTL logic gates. The '18CV8' specifies the PEEL architecture, denoting the input/output configuration and output macrocell type. '-15' represents a propagation delay of 15ns, and 'L' indicates it's a low-power variant.

Applications

  • Low-Power Address Decoding: Used in memory systems in battery-powered or energy-efficient applications.
  • Peripheral Control in Portable Devices: Interfacing microprocessors with peripherals in low-power mobile systems.
  • State Machine Implementation in Embedded Systems: Controlling sequential logic operations in power-constrained environments.
  • Glue Logic in Low-Voltage Circuits: Providing an interface between digital components in low-power designs.
  • Timing Control in Battery-Operated Equipment: Generating and managing timing signals in portable electronic devices.

Features

  • Electrically Erasable: Allows for easy and repeated reprogramming and design modifications.
  • Programmable Logic: Offers a flexible architecture for implementing custom logic functions.
  • Low Power Consumption: Minimizes power dissipation for extended battery life or reduced heat.
  • Moderate Speed: Operates with a 15ns propagation delay, balancing speed and power efficiency.
  • TTL Compatible Inputs/Outputs: Enables seamless integration with standard TTL devices.

Benefits

  • Extended Battery Life: Low power consumption significantly extends operating time in portable devices.
  • Reduced Heat Dissipation: Minimizes heat generation, enabling denser packaging and simplified cooling.
  • Simplified Design: Simplifies circuit design and reduces the number of components required.
  • Improved Reliability: Reduces the number of interconnections, enhancing system reliability.
  • Faster Time-to-Market: Allows for rapid prototyping and design iterations.

The PEEL18CV8P-15L is typically packaged in DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy PCB mounting. Programming is performed using standard PROM programming equipment. The 'P' suffix may denote a specific package or temperature range variant. This device is ideal for applications that prioritize low power consumption alongside reasonable performance.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess