EN
  • EN
  • DE

IBM EL2U - 64GB (2x 32GB) 1066MHz (4Gb) DDR3 ECC RDIMMs

Part No IBM EL2U - 64GB (2x 32GB) 1066MHz (4Gb) DDR3 ECC RDIMMs
Manufacturer IBM
Catalog IT infrastructure Memory
Description 64GB (2x 32GB) 1066MHz (4Gb) DDR3 ECC RDIMMs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419899-IBM EL2U - 64GB (2x 32GB) 1066MHz (4Gb) DDR3 ECC RDIMMs
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EL2U - 64GB (2x 32GB) 1066MHz (4Gb) DDR3 ECC RDIMMs CAD Model

Description

The IBM EL2U memory kit is a powerhouse in memory technology, featuring two 32GB DDR3 ECC Registered DIMMs (RDIMMs), totaling a massive 64GB of RAM. Engineered to operate at 1066MHz, this kit is designed to enhance the processing capabilities of high-end IBM servers, providing the bandwidth and capacity necessary for data-intensive applications, large-scale virtualization, and complex computational tasks. DDR3 technology, coupled with ECC (Error-Correcting Code) and RDIMM (Registered DIMM) features, ensures that this memory kit not only delivers exceptional speed and performance but also maintains the highest levels of data integrity and stability. The ECC function detects and corrects any internal data corruption, while the RDIMM configuration provides additional signal stability, crucial for servers and workstations operating in demanding environments. Ideal for organizations that require robust and reliable memory solutions for their critical systems, the IBM EL2U kit represents a significant investment in enhancing system performance, scalability, and reliability. This memory kit is tailored for compatibility with specific IBM models, ensuring a perfect fit and optimal function within those systems.

You May Also Be Interested in

Dell
8GB 2Rx8 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
2GB 1Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL SNPMMRR9C/32G-OEM
Need more? Email Us
Dell
DELL HMT42GR7AFR4A-PB
Need more? Email Us
Dell
DELL SNPDFK3YC/16G-OEM. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess