EN
  • EN
  • DE

IBM ECBB - SAS AT Cable 0.6m HD 6Gb Adapter to 12X Enclosure

Part No IBM ECBB - SAS AT Cable 0.6m HD 6Gb Adapter to 12X Enclosure
Manufacturer IBM
Catalog Cables
Description SAS AT Cable 0.6m HD 6Gb Adapter to 12X Enclosure
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415195-IBM ECBB - SAS AT Cable 0.6m HD 6Gb Adapter to 12X Enclosure
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM ECBB - SAS AT Cable 0.6m HD 6Gb Adapter to 12X Enclosure CAD Model

Description

The IBM ECBB SAS AT Cable is a 0.6-meter high-density, 6Gb adapter cable designed to connect storage adapters to 12X enclosures. This essential hardware piece is engineered to facilitate high-speed data transfer between storage systems and adapters, making it an indispensable component for data centers and storage solutions that require fast and reliable access to data. The 6Gb speed rating of this cable ensures that data transactions are executed swiftly, minimizing latency and maximizing throughput, which is crucial for applications that depend on real-time data access or high-speed data processing. The high-density connector design of the IBM ECBB cable allows for a compact and efficient connection, optimizing space within the server cabinet or storage enclosure. This is particularly valuable in environments where space is at a premium, and efficiency is of the utmost importance. Constructed with durability in mind, the cable is designed to withstand the rigorous conditions of a data center, including high levels of heat and continuous operation. Its quality construction ensures a reliable connection that minimizes the risk of data loss or transmission errors. For organizations that demand high performance and reliable storage solutions, the IBM ECBB SAS AT Cable offers the technology and quality needed to keep systems running smoothly and efficiently.

You May Also Be Interested in

Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess