EN
  • EN
  • DE

IBM 940X-5767 - PCIe 1Gb Ethernet UTP 2Port

Part No IBM 940X-5767 - PCIe 1Gb Ethernet UTP 2Port
Manufacturer IBM
Catalog Adapters
Description PCIe 1Gb Ethernet UTP 2Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414075-IBM 940X-5767 - PCIe 1Gb Ethernet UTP 2Port
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 940X-5767 - PCIe 1Gb Ethernet UTP 2Port CAD Model

Description

The IBM 940X-5767 PCIe 1Gb Ethernet UTP 2Port adapter is a high-performance network interface card designed to meet the needs of small to medium-sized enterprises. This adapter provides two 1Gb Ethernet ports for connecting to networked devices, providing high-speed network connectivity for applications such as file sharing, print services, and internet access. It utilizes a PCIe interface for fast data transfer rates between the network and the host system, ensuring efficient operation and reducing bottlenecks in high-traffic scenarios. The adapter supports various network protocols, including TCP/IP, to ensure compatibility with a wide range of network infrastructures. Its Unshielded Twisted Pair (UTP) cabling compatibility makes it versatile for use in existing network environments without the need for additional cabling upgrades. With features such as auto-negotiation and Wake-on-LAN, the IBM 940X-5767 adapter streamlines network management and allows for remote wake-up of connected systems, providing ease of use and increased efficiency. The inclusion of advanced security features ensures that data transmissions remain secure, making this adapter a reliable choice for businesses looking to enhance their network connectivity.

You May Also Be Interested in

Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess