EN
  • EN
  • DE

IBM 8286-42A-EPXF-4970 - S824 Server - 8-Core 4.15GHz - 1 x 5250 - P20

Part No IBM 8286-42A-EPXF-4970 - S824 Server - 8-Core 4.15GHz - 1 x 5250 - P20
Manufacturer IBM
Catalog Server
Description S824 Server - 8-Core 4.15GHz - 1 x 5250 - P20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421236-IBM 8286-42A-EPXF-4970 - S824 Server - 8-Core 4.15GHz - 1 x 5250 - P20
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8286-42A-EPXF-4970 - S824 Server - 8-Core 4.15GHz - 1 x 5250 - P20 CAD Model

Description

The IBM 8286-42A, also known as the IBM Power System S824, is a high-performance, enterprise-class server designed to handle large-scale applications and data-intensive workloads. Powered by an 8-core processor running at 4.15GHz, this server delivers exceptional performance and efficiency. It is equipped with 1 x 5250 capability, indicating its support for traditional IBM i workloads alongside modern applications. The P20 software tier reflects its capacity to handle extensive operations, making it suitable for medium to large enterprises. This server's architecture is built to support virtualization, enabling multiple operating systems to run concurrently, enhancing resource optimization and flexibility. The IBM Power System S824 is ideal for databases, analytics, cloud environments, and server consolidation. It supports a wide range of operating systems, including IBM i, AIX, and Linux, offering versatility for diverse IT environments. With significant storage options and advanced RAS features, the IBM S824 ensures data integrity, high availability, and reliability. Its energy-efficient design reduces operational costs, making it a sustainable choice for businesses seeking a powerful and reliable server solution.

You May Also Be Interested in

IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess