EN
  • EN
  • DE

IBM 8285-9133 - 1.65GHz 4-Core POWER5+ Proc

Part No IBM 8285-9133 - 1.65GHz 4-Core POWER5+ Proc
Manufacturer IBM
Catalog CPU
Description 1.65GHz 4-Core POWER5+ Proc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416145-IBM 8285-9133 - 1.65GHz 4-Core POWER5+ Proc
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8285-9133 - 1.65GHz 4-Core POWER5+ Proc CAD Model

Description

The IBM 8285-9133 is a 1.65GHz, 4-Core processor chip based on the POWER5+ architecture, designed to deliver solid performance and reliability for mid-range computing environments. The POWER5+ is an enhancement over the POWER5 architecture, offering higher clock speeds and additional features aimed at improving system efficiency and performance. This processor chip is equipped with advanced technologies, including simultaneous multi-threading (SMT), which enables each core to execute two threads concurrently, effectively doubling the processing capacity. Additionally, the POWER5+ architecture incorporates a sophisticated memory management system that optimizes data flow between the processor and memory, reducing latency and improving application response times. The 8285-9133 processor supports dynamic power management, allowing servers to adjust power consumption based on workload, thereby reducing operational costs and minimizing environmental impact. Designed for compatibility with IBM Power Systems, this processor offers a cost-effective solution for businesses looking to upgrade their computing capabilities without a full system overhaul. Its support for virtualization technology allows for efficient resource utilization, enabling multiple virtual servers to run on a single physical machine. The IBM 8285-9133 1.65GHz 4-Core POWER5+ Processor is ideal for organizations seeking to boost their server performance and handle increasing workloads with improved efficiency and reliability.

You May Also Be Interested in

Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess