EN
  • EN
  • DE

IBM 80P4384 - 2Gbps 1-Port 64-bit PCI LC Fibre Channel Adapter (

Part No IBM 80P4384 - 2Gbps 1-Port 64-bit PCI LC Fibre Channel Adapter (
Manufacturer IBM
Catalog Adapters
Description 2Gbps 1-Port 64-bit PCI LC Fibre Channel Adapter (
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414385-IBM 80P4384 - 2Gbps 1-Port 64-bit PCI LC Fibre Channel Adapter (
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 80P4384 - 2Gbps 1-Port 64-bit PCI LC Fibre Channel Adapter ( CAD Model

Description

The IBM 80P4384 Fibre Channel adapter is a high-performance, 2 Gigabit per second (Gbps), single-port network interface card designed for enterprise-level storage area networks (SAN). This adapter enables servers to connect to external storage arrays and SAN switches through a high-speed optical network, using a 64-bit PCI interface for maximum throughput. The adapter features an LC-type fiber optic connector, offering a reliable, high-speed data transfer mechanism for applications requiring high levels of data integrity and availability. With its 2 Gbps bandwidth, this adapter is well-suited for applications involving large data transfers, including data backup, disaster recovery, and storage virtualization. The inclusion of advanced features such as support for Fibre Channel Protocol (FCP) and SCSI-FCP ensures seamless integration with existing storage infrastructure, making it an ideal solution for data centers looking to enhance their connectivity and throughput capabilities. This IBM Fibre Channel adapter strikes a balance between performance and affordability, providing a cost-effective upgrade path for organizations seeking to optimize their storage networks without compromising on reliability or speed.

You May Also Be Interested in

Intel
Intel E10G42AFDA
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess