EN
  • EN
  • DE

IBM 10N7249 - 1-Port 4Gb PCI Expres FC adpt

Part No IBM 10N7249 - 1-Port 4Gb PCI Expres FC adpt
Manufacturer IBM
Catalog Adapters
Description 1-Port 4Gb PCI Expres FC adpt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413867-IBM 10N7249 - 1-Port 4Gb PCI Expres FC adpt
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 10N7249 - 1-Port 4Gb PCI Expres FC adpt CAD Model

Description

The IBM 10N7249 represents a specialized hardware component designed to enhance the data storage and retrieval capabilities of enterprise-level computing systems. This 1-Port 4Gb PCI Express Fiber Channel Adapter is an integral part of any high-speed network, delivering unparalleled performance, reliability, and connectivity for storage area networks (SANs). Its primary function is to enable a connection between the server and the fiber channel network, facilitating rapid data transfers that are vital for applications requiring high throughput and low latency. Exploiting the capabilities of PCI Express (PCIe) technology, the IBM 10N7249 provides a significant bandwidth and speed improvement over its predecessors. The adapter boasts a data transfer rate of 4 gigabits per second (Gbps), allowing for the quick movement of large data volumes, which is crucial in environments such as data centers, real-time processing applications, and cloud computing infrastructures. Furthermore, the single port configuration of the adapter ensures dedicated bandwidth to the connected network, enhancing the reliability and the quality of the service. The implementation of the IBM 10N7249 adapter into a server or workstation is straightforward, thanks to the universal design of the PCIe interface, ensuring compatibility with a broad range of systems. Once installed, it seamlessly integrates into the existing network infrastructure, requiring minimal configuration and maintenance. Its importance in optimizing data traffic and improving overall network performance cannot be overstated, as it directly impacts the efficiency of data access, retrieval, and storage processes. In addition, the adapter's design reflects IBM's commitment to excellence, with a focus on durability, operational stability, and security. Features such as hardware-based encryption support and advanced error detection mechanisms ensure the protection of data in transit, providing a secure environment for sensitive information. In summary, the IBM 10N7249 is a critical component for any organization aiming to maximize its data storage and retrieval efficiency, offering a combination of speed, reliability, and security that is unmatched in the industry.

You May Also Be Interested in

Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess