EN
  • EN
  • DE

IBM 01LU573 - 283GB 15K SAS SFF-3 4K Disk Unit (IBM i)

Part No IBM 01LU573 - 283GB 15K SAS SFF-3 4K Disk Unit (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 283GB 15K SAS SFF-3 4K Disk Unit (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419081-IBM 01LU573 - 283GB 15K SAS SFF-3 4K Disk Unit (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01LU573 - 283GB 15K SAS SFF-3 4K Disk Unit (IBM i) CAD Model

Description

The IBM 01LU573 disk unit represents a high-performance storage solution designed to meet the rigorous demands of IBM i environments, offering 283GB of storage capacity on a 15K RPM SAS (Serial Attached SCSI) drive. This Small Form Factor (SFF-3) disk unit is engineered for superior speed and reliability, making it an ideal choice for applications that require fast access to critical data and high transactional throughput. Its 15K RPM spindle speed ensures quick data retrieval times, while the SAS interface provides a high level of data integrity and compatibility with a wide range of IBM server systems. The disk unit's 4K block size is optimized for the IBM i operating system, ensuring efficient storage and retrieval of data which is crucial for optimizing performance in IBM i-based applications and databases. Built with durability in mind, the IBM 01LU573 is designed to withstand the demands of around-the-clock enterprise operations, offering a dependable storage option that enhances the overall performance and reliability of IBM i systems. Its integration into an IBM server environment allows organizations to significantly boost their storage capabilities, ensuring they can handle the growing volumes of data and increasingly complex workloads of modern business operations.

You May Also Be Interested in

IBM
IBM 00Y2425
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
800GBSFF
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess