EN
  • EN
  • DE

IBM 00YK831 - Intel Xeon Processor E5-2697A v4 16C 2.6GHz 40MB

Part No IBM 00YK831 - Intel Xeon Processor E5-2697A v4 16C 2.6GHz 40MB
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon Processor E5-2697A v4 16C 2.6GHz 40MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420168-IBM 00YK831 - Intel Xeon Processor E5-2697A v4 16C 2.6GHz 40MB
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00YK831 - Intel Xeon Processor E5-2697A v4 16C 2.6GHz 40MB CAD Model

Description

The IBM 00YK831 features the Intel Xeon Processor E5-2697A v4, a high-performance server-grade CPU designed to handle demanding data center and enterprise workloads. With 16 cores and a base clock speed of 2.6GHz, this processor is engineered to deliver exceptional multi-threaded performance, making it suitable for applications such as virtualization, high-performance computing (HPC), and complex data analytics. The processor's 40MB cache enhances processing speed by storing frequently accessed data close to the CPU, significantly reducing latency and improving overall system efficiency. It also supports Intel's Turbo Boost Technology, allowing it to automatically increase its clock speed beyond the base frequency when the workload demands, and the thermal conditions allow for it. This adaptability ensures optimal performance under varying workloads. The IBM 00YK831 is compatible with IBM's server platforms that support the E5-2600 v4 product family, providing a clear path for upgrading existing systems or building new, powerful servers that can tackle today's computational challenges. With its blend of high core count, robust processing capabilities, and support for advanced Intel technologies, this processor is an ideal choice for organizations looking to boost their server performance and capacity.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
HP
HP 6125G/XG Ethernet Blade SwitchThe HP 6125G/XG Ethernet Blade Switch brings the resiliency of Intelligent Resilient Networking (IRF) and the reliability of the Comware operating system to the c-Class BladeSystem
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess