EN
  • EN
  • DE

IBM 00RR137 - 4.19GHz 10-Core P8 Processor Kit

Part No IBM 00RR137 - 4.19GHz 10-Core P8 Processor Kit
Manufacturer IBM
Catalog CPU
Description 4.19GHz 10-Core P8 Processor Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416025-IBM 00RR137 - 4.19GHz 10-Core P8 Processor Kit
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00RR137 - 4.19GHz 10-Core P8 Processor Kit CAD Model

Description

The IBM 00RR137 represents a pinnacle in processing technology, belonging to IBM's Power8 series. It's a powerhouse with a 10-core setup, each core running at a speed of 4.19 GHz, crafted to meet the needs of the most demanding computing environments. This processor kit is designed not just for speed but for smart performance, leveraging the Power8 architecture's ability to efficiently handle massive datasets, complex analytics, and critical business applications. The 4.19 GHz clock speed per core is a testament to its capability to process billions of instructions per second, significantly reducing processing time for intensive compute tasks. This makes it particularly suitable for applications in big data analytics, artificial intelligence, and high-performance computing where quick data processing and analysis are paramount. Additionally, the 10-core configuration enhances its parallel processing capabilities, allowing for an efficient division of tasks and an overall improvement in system throughput. The processor's built-in advanced energy-saving features ensure that its high performance does not come at the cost of higher energy consumption, aligning with modern requirements for energy efficiency and environmental responsibility. The IBM 00RR137 is thus an optimal solution for enterprises that require extreme processing power without compromising on energy efficiency or reliability, embodying IBM's commitment to innovation and excellence in the field of high-performance computing.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess