EN
  • EN
  • DE

IBM 00E8686 - 600GB 15K RPM SAS SFF-2 HDD 4K Block (4096) AIX

Part No IBM 00E8686 - 600GB 15K RPM SAS SFF-2 HDD 4K Block (4096) AIX
Manufacturer IBM
Catalog Harddrives
Description 600GB 15K RPM SAS SFF-2 HDD 4K Block (4096) AIX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418960-IBM 00E8686 - 600GB 15K RPM SAS SFF-2 HDD 4K Block (4096) AIX
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E8686 - 600GB 15K RPM SAS SFF-2 HDD 4K Block (4096) AIX CAD Model

Description

The IBM 00E8686 represents a high-performance hard disk drive (HDD) offering a storage capacity of 600GB, designed to meet the needs of demanding data environments. Engineered to operate at a spindle speed of 15,000 revolutions per minute (RPM), this drive delivers exceptional read/write speeds essential for time-sensitive operations and high-throughput applications. This model utilizes the Serial Attached SCSI (SAS) interface, which is renowned for its reliability and high-speed data transfer capabilities, making it an ideal choice for enterprise-level storage solutions. The drive is of the small form factor (SFF) 2.5-inch size, ensuring it can fit into a variety of server and storage enclosures while optimizing space. It supports a 4K (4096 bytes) block size, aligning with modern standards for efficient data processing and storage architecture. Specifically designed for compatibility with AIX operating systems, this HDD ensures seamless integration into IBM's ecosystem, providing a robust storage solution for critical business applications and data centers.

You May Also Be Interested in

IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess