EN
  • EN
  • DE

IBM 00E6337 - 3.80 GHz Proc Card, 0/16 Core POWER7+

Part No IBM 00E6337 - 3.80 GHz Proc Card, 0/16 Core POWER7+
Manufacturer IBM
Catalog CPU
Description 3.80 GHz Proc Card, 0/16 Core POWER7+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416337-IBM 00E6337 - 3.80 GHz Proc Card, 0/16 Core POWER7+
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E6337 - 3.80 GHz Proc Card, 0/16 Core POWER7+ CAD Model

Description

The IBM 00E6337 processor card is a pinnacle of innovation and performance within IBM's Power7+ series. This processor card operates at a high-speed frequency of 3.80 GHz and comes equipped with 16 cores, offering monumental improvements in processing speed, multitasking capabilities, and efficiency. The Power7+ architecture is a testament to IBM's dedication to high-performance computing, designed to meet the intense demands of today's applications, including data analytics, cloud environments, and enterprise resource planning. Each core on the processor card is capable of executing four threads simultaneously, taking full advantage of the multi-threading capabilities to handle a plethora of tasks with admirable efficiency. The integration of the latest advancements in microarchitecture, such as improved cache hierarchy and accelerated memory bandwidth, ensures swift data access and processing, allowing for faster decision-making and enhanced business outcomes. The IBM 00E6337 also emphasizes energy efficiency and thermal management, incorporating innovative technologies to minimize power consumption while maximizing performance. Its adaptive performance features automatically adjust processor activity based on workload requirements, ensuring optimal performance without unnecessary energy expenditure. This processor card is not just a piece of hardware; it is a gateway to unprecedented computing power, designed for businesses that demand unparalleled processing capabilities to stay ahead in the competitive landscape.

You May Also Be Interested in

Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess