EN
  • EN
  • DE

IBM 00AR324 - 300GB 15K 12GBPS 2.5 INCH SAS

Part No IBM 00AR324 - 300GB 15K 12GBPS 2.5 INCH SAS
Manufacturer IBM
Catalog Harddrives
Description 300GB 15K 12GBPS 2.5 INCH SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418862-IBM 00AR324 - 300GB 15K 12GBPS 2.5 INCH SAS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR324 - 300GB 15K 12GBPS 2.5 INCH SAS CAD Model

Description

The IBM 00AR324 hard disk drive offers top-tier performance and reliability for enterprise environments, featuring a storage capacity of 300GB in a compact 2.5-inch form factor. This drive operates at a spindle speed of 15,000 RPM, making it one of the fastest HDDs available, suited for applications requiring quick access to data, such as high-performance computing, database management, and mission-critical applications. With a 12 Gb/s SAS interface, it ensures high-speed data transfers, reducing bottlenecks and improving overall system performance. The drive's high rotational speed, coupled with its capacity and interface speed, makes it an excellent option for servers and storage arrays that demand high throughput and low latency. The IBM 00AR324 is engineered for durability and sustained performance, offering a reliable storage solution for businesses seeking to enhance their data infrastructure with speed and efficiency.

You May Also Be Interested in

IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess