EN
  • EN
  • DE

IBM 00AK375 - 600GB 15K 2.5inch SAS HDD (3.5inch tray)

Part No IBM 00AK375 - 600GB 15K 2.5inch SAS HDD (3.5inch tray)
Manufacturer IBM
Catalog Hard Drives
Description IBM 00AK375 - 600GB 15K 2.5inch SAS HDD (3.5inch tray)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1416843-IBM 00AK375 - 600GB 15K 2.5inch SAS HDD (3.5inch tray)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK375 - 600GB 15K 2.5inch SAS HDD (3.5inch tray) CAD Model

Description

The IBM 00AK375 represents a blend of capacity and speed in the realm of hard disk drives, offering 600GB of storage with a rapid 15K rpm spindle speed. This 2.5-inch SAS HDD, presented in a 3.5-inch tray, is an optimal solution for enterprise data centers requiring high-speed data access for their critical applications and databases. Encased in a 3.5-inch tray, this HDD is designed for ease of installation and compatibility, ensuring it fits seamlessly into existing server and storage enclosures without the need for additional adapters. The utilization of Serial Attached SCSI (SAS) interface technology provides high data transfer rates, reliability, and scalability, making it a suitable choice for applications that demand high throughput and continuous operation. The 600GB storage capacity offers ample space for data-intensive applications, while the 15K rpm spindle speed ensures that data is accessed with minimal delay, significantly boosting the performance of enterprise systems. The drive's advanced reliability features, such as error correction and thermal monitoring, safeguard data integrity and enhance the drive's durability, making the IBM 00AK375 a dependable choice for critical business operations.

You May Also Be Interested in

CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess