EN
  • EN
  • DE

20439-040E-01

Part No 20439-040E-01
Manufacturer I-Pex
Catalog OEM Parts (0 - 9)
Description Conn Board to Board SKT 40 POS 0.5mm Solder ST SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986687-20439-040E-01
Categories OEM Parts(0-9)
Manufacturer I-Pex
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 20439-040E-01 CAD Model

Description

The 20439-040E-01 is a micro coaxial cable connector manufactured by I-Pex. It is part of the CABLINE-VS II series, designed for high-speed data transmission in compact electronic devices. This connector is commonly used for connecting displays and cameras in laptops, tablets, and other portable devices.

Applications:

  • Laptop computers: Used to connect LCD or LED displays to the motherboard.
  • Tablet computers: Employed for connecting displays and cameras to the main processing unit.
  • Mobile phones: Used for connecting camera modules to the application processor.
  • Digital cameras: Found in the internal connection between the image sensor and the processing board.
  • Industrial equipment: Used for connecting display panels in industrial control systems and monitoring devices.

Features:

  • Fine pitch design for high-density mounting.
  • Low profile for compact devices.
  • High-speed data transmission capability.
  • Secure locking mechanism for reliable connection.
  • RoHS compliant.

Benefits:

  • Enables high-resolution display connections in compact devices.
  • Ensures reliable signal transmission for critical applications.
  • Reduces the space required for internal connections.
  • Provides a secure and stable connection, even in high-vibration environments.
  • Environmentally friendly due to RoHS compliance.

Specifications:

The 20439-040E-01 is a 40-pin micro coaxial cable connector. It has a pitch of 0.5 mm. It supports high-speed data transmission, typically up to several Gbps. The connector is designed for use with specific I-Pex micro coaxial cables. Further research is recommended to determine specific electrical and mechanical characteristics from the datasheet, including voltage and current ratings, operating temperature, and mating force.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess