EN
  • EN
  • DE

HYUF643AL-70I

Part No HYUF643AL-70I
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Description Date Code: 0119+; RoHS Compliant: No;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963918-HYUF643AL-70I
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HYUF643AL-70I CAD Model

Description

The HYUF643AL-70I is a 64M x 8 bit (512Mbit) CMOS NAND Flash memory device manufactured by Hynix Semiconductor. This memory is a non-volatile storage solution, meaning it retains data even when power is removed. It's commonly used in a variety of applications requiring reliable and compact storage.

Applications:

  • Solid State Drives (SSDs): Used in lower capacity SSDs as a storage medium.
  • USB Flash Drives: Found in USB flash drives for portable data storage.
  • Memory Cards: Incorporated in various memory card formats such as SD and microSD cards.
  • Embedded Systems: Utilized in embedded systems for program and data storage.
  • Digital Cameras: Employed in digital cameras for storing images and videos.
  • MP3 Players: Used in MP3 players for storing music files.

Features:

  • High-Density NAND Flash: Provides a high storage capacity in a small footprint.
  • Page Size: Typically features a page size of 512 bytes or 2KB.
  • Block Size: Organized in blocks, typically 16KB or 128KB in size.
  • Fast Program/Erase Times: Offers relatively fast programming and erase cycles.
  • Low Power Consumption: Designed for low power consumption, suitable for portable devices.
  • Endurance: Capable of withstanding a limited number of program/erase cycles.

Benefits:

  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity.
  • Compact Size: Small form factor allows for integration in space-constrained applications.
  • High Capacity: Provides ample storage capacity for various applications.
  • Fast Access Times: Offers relatively fast access to stored data.
  • Low Power Operation: Consumes minimal power, extending battery life in portable devices.
  • Robustness: Resistant to shock and vibration, making it suitable for harsh environments.

Additional Details:

The HYUF643AL-70I operates at a supply voltage of 3.3V. The "-70I" suffix likely indicates a speed grade or temperature range, with 70ns indicating the access time and "I" possibly representing an industrial temperature range. NAND Flash memory requires careful management to handle wear leveling and error correction. Controllers and software algorithms are used to distribute write/erase cycles evenly across the memory and correct errors caused by cell degradation. Error Correction Code (ECC) is typically employed to ensure data integrity. The specific endurance rating (number of program/erase cycles) is a critical parameter for NAND Flash memory, and it's usually specified in the device's datasheet. Refer to the Hynix datasheet for detailed electrical characteristics, timing diagrams, and reliability information.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess