EN
  • EN
  • DE

HYMP564S64CP8-Y5

Part No HYMP564S64CP8-Y5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 64Mx64 SODIMM 1Rx8 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950725-HYMP564S64CP8-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP564S64CP8-Y5 CAD Model

Description

The Hynix HYMP564S64CP8-Y5 is a 512MB DDR2 667MHz SODIMM memory module designed for laptops and other small form factor computing devices. This module enhances system performance, enabling smoother multitasking and faster application loading. It adheres to industry-standard specifications for DDR2 memory, ensuring compatibility and reliability.

Applications

  • Laptop Computers
  • Notebooks
  • Small Form Factor PCs
  • Embedded Systems

Features

  • 512MB Capacity
  • DDR2 Technology
  • 667MHz Clock Speed (PC2-5300)
  • SODIMM Form Factor (200-pin)
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage
  • Double-sided module

Benefits

  • Improved System Performance: Upgrading to 512MB of RAM can improve the performance of older laptops, allowing for smoother multitasking and faster application loading.
  • Enhanced Multitasking: Enables users to run more applications simultaneously.
  • Increased Responsiveness: Improves system responsiveness.
  • Cost-Effective Upgrade: An inexpensive way to extend the life and usability of an older laptop.
  • Easy Installation: SODIMM modules are designed for easy installation in compatible laptops.

Additional Details

The HYMP564S64CP8-Y5 is a double-sided SODIMM module, meaning that memory chips are present on both sides of the module. It operates at a standard voltage of 1.8V and complies with JEDEC specifications for DDR2 memory. This module is unbuffered, meaning it does not have a register between the memory controller and the DRAM chips. It is also non-ECC, meaning that it does not have error correction capabilities. The 'Y5' designation likely refers to a specific timing or revision of the memory.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess