The Hynix HYMP525R72BP4-E3 is a 2GB DDR2 667MHz (PC2-5300) ECC Registered DIMM. This memory module is designed for use in servers and workstations requiring high reliability and data integrity. The ECC (Error-Correcting Code) feature ensures that single-bit memory errors are detected and corrected, preventing data corruption and maintaining system stability. The registered design further enhances stability, particularly in systems with multiple memory modules.
Applications
- Servers
- High-Performance Workstations
- Data Centers
- Systems requiring ECC memory
- Critical applications needing data integrity
Features
- 2GB Capacity: Provides adequate memory for demanding server and workstation applications.
- DDR2 667MHz (PC2-5300): Operates at a clock speed of 667MHz with a data transfer rate of 5300MB/s.
- ECC Registered: Includes error correction capabilities and is registered for enhanced stability.
- 240-Pin DIMM: Standard form factor for DDR2 memory modules, ensuring compatibility with a wide range of systems.
- 1.8V Operating Voltage: Standard voltage for DDR2 memory modules.
Benefits
- Enhanced Data Integrity: ECC functionality corrects single-bit errors, preventing data corruption and system crashes.
- Improved System Stability: The registered design enhances signal integrity, especially in systems with multiple modules.
- Reliable Performance: Hynix is a reputable manufacturer known for producing high-quality memory modules.
- Suitable for Critical Applications: Ideal for servers and workstations where data accuracy and uptime are paramount.
Additional Details
The HYMP525R72BP4-E3 is engineered to meet the rigorous demands of server and workstation environments. The inclusion of ECC Registered memory ensures that data errors are detected and corrected in real-time, preventing data corruption and system instability. This is essential for applications such as database servers, financial applications, and scientific computing where data accuracy is critical. Registered memory includes a register between the memory controller and the DRAM chips, which helps to stabilize signals in systems with multiple memory modules, reducing the risk of errors. The 2GB capacity and DDR2-667 speed provide a balance of performance and capacity for various server and workstation workloads. This module is compatible with systems that support DDR2 ECC Registered DIMMs and the PC2-5300 standard.