The Hynix HYMD532646CP6J-D43 is a 256MB DDR2 SDRAM DIMM. This memory module is designed to enhance the performance of desktop computers by providing increased memory capacity and improved data transfer rates. It's a reliable and cost-effective solution for upgrading older systems or building new ones.
Applications
- Desktop computers
- Workstations
- Servers
- Gaming PCs
Features
- 256MB capacity
- DDR2 SDRAM technology
- DIMM form factor
- PC2-4300 compatibility
- 240-Pin configuration
Benefits
- Improved system performance
- Enhanced multitasking
- Faster application loading times
- Increased responsiveness
- Cost-effective memory upgrade
Technical Specifications
The HYMD532646CP6J-D43 operates at a clock speed of 533MHz, adhering to the PC2-4300 standard. It requires a 1.8V power supply. The module is a 240-pin DIMM, making it compatible with a wide range of desktop motherboards supporting DDR2 memory. Its DDR2 architecture allows for faster data transfer rates compared to DDR memory, resulting in improved overall system performance.
This memory module is engineered for stability and reliability, ensuring smooth operation even under heavy workloads. Its 256MB capacity provides sufficient memory for running everyday applications and multitasking. The module's compatibility with PC2-4300 systems makes it a versatile option for upgrading existing computers or building new systems.