EN
  • EN
  • DE

HY5PS1G1631CFR-Y5-C

Part No HY5PS1G1631CFR-Y5-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-667 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942320-HY5PS1G1631CFR-Y5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS1G1631CFR-Y5-C CAD Model

Description

The HY5PS1G1631CFR-Y5-C is a 1Gb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This component is designed for applications requiring a blend of performance, low power consumption, and cost-effectiveness. It is commonly found in various devices where efficient memory operation is critical.

Applications:

  • Graphics Cards: Used in entry-level and mainstream graphics cards to handle texture mapping and frame buffering.
  • Gaming Consoles: Employed in gaming consoles as main memory for game data and graphics processing.
  • Set-Top Boxes: Integrated into set-top boxes to buffer and process video data, providing smooth playback and fast channel switching.
  • Digital TVs: Found in digital televisions to support high-resolution displays and advanced features.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for buffering and processing network traffic.

Features:

  • 1Gb Capacity: Provides a gigabit of memory space for storing data and code.
  • DDR2 Technology: Offers improved data transfer rates and lower power consumption compared to DDR.
  • High Bandwidth: Enables fast data access, enhancing system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for power-sensitive applications.
  • FBGA Package: Utilizes a fine-pitch ball grid array package for improved signal integrity and thermal performance.
  • Variable Clock Speeds: Supports multiple clock speeds to optimize performance based on application requirements.

Benefits:

  • Increased System Performance: Faster memory access leads to improved overall system responsiveness.
  • Reduced Power Consumption: DDR2 technology and power-saving features minimize energy usage.
  • Enhanced Graphics Capabilities: Provides the memory bandwidth required for smooth graphics rendering.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.
  • Cost-Effective Solution: Offers a good balance of performance and cost.

Additional Details:

The HY5PS1G1631CFR-Y5-C operates at a voltage of 1.8V, compliant with DDR2 standards. It is designed to support various timing parameters and refresh rates, allowing for optimization based on specific application needs. The FBGA packaging ensures robust connectivity and efficient heat dissipation. This memory chip serves as a reliable and efficient option for diverse applications seeking a balance between performance and power efficiency.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess