The HY5DU281622FTP-J-A is a DDR (Double Data Rate) SDRAM component manufactured by Hynix Semiconductor. This memory module is designed for applications that demand high bandwidth and efficient data transfer. It is a critical component for systems requiring fast and reliable memory access.
Applications
- Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data.
- Desktop and Laptop Computers: Employed as main system memory for running applications and operating systems.
- Gaming Consoles: Integrated into console architectures to support high-resolution graphics and complex game logic.
- Networking Devices: Utilized in routers, switches, and other networking equipment for buffering and processing data.
- Embedded Systems: Found in various embedded applications, including industrial control systems and automotive electronics.
Features
- DDR Technology: Transfers data on both the rising and falling edges of the clock signal, doubling the data transfer rate.
- High Bandwidth: Offers fast data access and high throughput, which is essential for demanding applications.
- Low Power Consumption: Designed for efficient power usage, making it suitable for mobile and embedded devices.
- Capacity: The memory capacity is 128Mb (8M x 16).
- Clock Rate: Operates at a specific clock frequency to synchronize data transfers. (Specific clock rate to be determined via datasheet).
Benefits
- Enhanced Graphics Performance: Improves the rendering capabilities of graphics cards, enabling smoother and more detailed visuals.
- Increased System Responsiveness: Reduces latency and enhances the overall responsiveness of applications and operating systems.
- Efficient Data Processing: Facilitates rapid data transfer and processing, improving performance in memory-intensive tasks.
- Reliable Operation: Ensures stable and consistent performance under varying operating conditions.
- Extended Product Lifespan: Designed for long-term reliability and durability in demanding environments.
Additional Details
The HY5DU281622FTP-J-A typically operates at a voltage of 2.5V. It is packaged in a standard FBGA (Fine-pitch Ball Grid Array) for efficient heat dissipation and board mounting. It adheres to JEDEC standards, ensuring compatibility with other DDR SDRAM components. Detailed timings and refresh rates can be found in the Hynix datasheet. This part uses lead and is Rohs compliant.