EN
  • EN
  • DE

HY5118164BJC60

Part No HY5118164BJC60
Manufacturer Hynix Semiconductor
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231027-HY5118164BJC60
Categories Custom Parts
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY5118164BJC60 CAD Model

Description

The HY5118164BJC60 is a 16M x 4-bit Dynamic RAM (DRAM) manufactured by Hynix Semiconductor. This DRAM module is designed for high-performance memory applications requiring fast data access and large storage capacity. It operates on a standard voltage supply and is commonly used in computer systems, graphics cards, and other memory-intensive devices.

Applications:

  • Computer main memory
  • Graphics cards (VRAM)
  • Printers
  • Digital signal processing (DSP) systems
  • Networking equipment (routers, switches)

Features:

  • High Capacity: 64Mbit (16M x 4) organization
  • Fast Access Time: 60ns
  • Standard Voltage Supply: Typically 3.3V or 5V (check datasheet for specific voltage)
  • High Bandwidth
  • Low Power Consumption
  • TTL Compatible Inputs and Outputs
  • Refresh Mode support

Benefits:

  • Large memory capacity allows for handling of complex applications and large datasets.
  • Fast access time ensures quick data retrieval and processing, improving overall system performance.
  • Low power consumption helps to reduce energy costs and extend battery life in portable devices.
  • High bandwidth enables efficient data transfer, reducing bottlenecks and improving system responsiveness.

Additional Details:

The HY5118164BJC60 is a high-performance DRAM module designed for a wide range of applications. Its 64Mbit capacity and fast access time make it suitable for demanding tasks such as gaming, video editing, and scientific computing. The device is typically packaged in a TSOP (Thin Small Outline Package) or SOJ (Small Outline J-lead) package for easy integration into various circuit boards.

You May Also Be Interested in

Mingtek
Lowest to $1.3456
Hitachi, Ltd
Contact for details
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Panasonic
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess