EN
  • EN
  • DE

HMT84GR7AMR4C-PBT8

Part No HMT84GR7AMR4C-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 4Gx72 ECC Reg/RDIMM 4Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948382-HMT84GR7AMR4C-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT84GR7AMR4C-PBT8 CAD Model

Description

The HMT84GR7AMR4C-PBT8 is a 32GB DDR3-1600 Registered ECC server memory module manufactured by Hynix Semiconductor. It's designed for use in servers and high-performance workstations that require large amounts of memory and high reliability.

Applications:

  • Servers
  • Workstations
  • Data centers
  • High-performance computing
  • Cloud computing

Features:

  • Capacity: 32GB
  • Memory Type: DDR3
  • Speed: 1600MHz (PC3-12800)
  • Module Type: RDIMM (Registered DIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 4Rx4
  • Voltage: 1.5V
  • Buffered/Unbuffered: Registered

Benefits:

  • Increased Server Performance: The large 32GB capacity allows servers to handle more data and applications simultaneously, resulting in improved performance and responsiveness.
  • Enhanced Reliability: The ECC (Error-Correcting Code) feature detects and corrects memory errors, ensuring data integrity and system stability, which is critical for server environments.
  • High Bandwidth: The DDR3-1600 speed provides high bandwidth for fast data transfer, further enhancing server performance.
  • Improved System Stability: The registered design improves signal integrity, resulting in more stable and reliable system operation.
  • Reduced Downtime: By preventing memory errors from causing system crashes, the ECC feature helps minimize downtime and maintain business continuity.

This module is specifically designed to meet the rigorous demands of server environments, offering a combination of high capacity, speed, and reliability. It is a suitable upgrade for servers and workstations that require more memory or enhanced error correction capabilities. The 4Rx4 configuration refers to the organization of the memory chips on the module, impacting performance and compatibility with different server platforms. Check your server's documentation to ensure compatibility before purchasing.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess