EN
  • EN
  • DE

HMT451S6AFR6C-PBN0

Part No HMT451S6AFR6C-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 2Rx16 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947704-HMT451S6AFR6C-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT451S6AFR6C-PBN0 CAD Model

Description

The Hynix HMT451S6AFR6C-PBN0 is a 4GB DDR3L SODIMM memory module designed for laptops and other small form factor devices. It operates at a speed of 1600MHz, providing a balance of performance and power efficiency. This module conforms to the DDR3L standard, which signifies a low-voltage operation of 1.35V, contributing to reduced power consumption and heat generation.

Applications

  • Laptops
  • Notebooks
  • Small form factor PCs
  • Embedded systems with SODIMM slots

Features

  • 4GB capacity
  • DDR3L technology (Low Voltage 1.35V)
  • SODIMM form factor (204-pin)
  • 1600MHz clock speed (PC3L-12800)
  • Unbuffered
  • Non-ECC

Benefits

  • Increased system responsiveness and multitasking capabilities due to larger memory capacity.
  • Reduced power consumption and heat generation, extending battery life in laptops and improving system stability.
  • Easy installation in compatible devices with SODIMM slots.
  • Improved performance in memory-intensive applications such as video editing, gaming, and data analysis.

Technical Specifications

The HMT451S6AFR6C-PBN0 module has a CAS latency (CL) of 11, contributing to its overall performance. It uses a 204-pin SODIMM connector. It is JEDEC compliant, ensuring compatibility with a wide range of devices. The module is constructed using high-quality components to ensure reliability and stability. It supports on-die termination (ODT) for improved signal integrity at higher speeds.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess