EN
  • EN
  • DE

HMT42GR7MFR4A-PBT8

Part No HMT42GR7MFR4A-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948233-HMT42GR7MFR4A-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GR7MFR4A-PBT8 CAD Model

Description

The HMT42GR7MFR4A-PBT8 is a DDR3 SDRAM memory module manufactured by Hynix Semiconductor. It is used in a variety of computing systems, including desktop PCs, workstations, and servers, to provide the system with random-access memory (RAM) for efficient operation.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial PCs
  • Embedded systems

Features

  • DDR3 Technology: Utilizes DDR3 architecture for high-speed data transfer.
  • Capacity: Typically an 8GB module (verify actual size).
  • Speed: Operates at a specific clock speed (e.g., 1600MHz or 1333MHz).
  • Unbuffered DIMM (UDIMM): Designed for standard desktop and workstation use.
  • 240-pin DIMM: Standard connector for DDR3 memory modules.
  • Low voltage: Operates at a lower voltage (typically 1.5V) to reduce power consumption.
  • Non-ECC: Does not include error correction capabilities.

Benefits

  • Improved system performance: Provides faster data access, resulting in quicker application loading and overall system responsiveness.
  • Increased multitasking capabilities: Allows for more applications to run simultaneously without performance degradation.
  • Enhanced gaming experience: Delivers smoother frame rates and reduced loading times in games.
  • Energy efficiency: Lower voltage operation reduces power consumption and heat generation.
  • Reliable operation: Hynix Semiconductor is a reputable manufacturer known for producing high-quality memory modules.

Additional Details

The HMT42GR7MFR4A-PBT8 is a 240-pin unbuffered DIMM (UDIMM) based on DDR3 SDRAM technology. It is designed to operate at a specific frequency (typically 1600MHz, but this needs to be verified) and voltage (typically 1.5V). The module is non-ECC, meaning it does not include error correction capabilities. It is compatible with a wide range of motherboards that support DDR3 memory. The module's density and organization affect the total memory capacity available to the system. It's important to consult the motherboard documentation to ensure compatibility and proper installation. DDR3 modules provide a significant performance improvement over previous generations of memory, offering faster data transfer rates and lower latency. This module is suitable for applications where reliability and performance are important factors. The absence of ECC makes it less suitable for mission-critical server applications where data integrity is paramount.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess