EN
  • EN
  • DE

HMT41GV7AFR4A-PB

Part No HMT41GV7AFR4A-PB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948431-HMT41GV7AFR4A-PB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7AFR4A-PB CAD Model

Description

The HMT41GV7AFR4A-PB is a DDR3 SDRAM module produced by Hynix Semiconductor. This memory module provides random-access memory (RAM) for various computing systems, including desktop computers, workstations, and servers, which is crucial for the system's smooth and efficient operation.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial Computers
  • Embedded Systems

Features

  • DDR3 Technology: Employs the DDR3 architecture for high-speed data transfer capabilities.
  • Capacity: Typically a 4GB module (verify the specific capacity).
  • Speed: Operates at a designated clock speed, such as 1600MHz or 1333MHz.
  • Unbuffered DIMM (UDIMM): Configured for standard desktop and workstation environments.
  • 240-Pin DIMM: Utilizes the standard 240-pin connector for DDR3 memory modules.
  • Low Voltage: Operates at a reduced voltage (typically 1.5V) to minimize power consumption.
  • Non-ECC: Does not have Error Correcting Code (ECC) functionality.

Benefits

  • Improved System Performance: Enhances data access speeds, leading to faster application loading and improved overall system responsiveness.
  • Increased Multitasking: Enables the simultaneous execution of more applications without significant performance slowdowns.
  • Enhanced Gaming Experience: Contributes to smoother frame rates and reduced loading times in gaming applications.
  • Energy Efficiency: Lower voltage operation helps reduce power consumption and heat generation, promoting a cooler and more efficient system.
  • Reliable Operation: Hynix Semiconductor is a reputable manufacturer known for producing reliable memory modules.

Additional Details

The HMT41GV7AFR4A-PB is a 240-pin unbuffered DIMM (UDIMM) based on DDR3 SDRAM technology. It is designed to operate at a specified frequency (typically 1600MHz, but verifying is essential) and voltage (usually 1.5V). The module is non-ECC, which means it doesn't incorporate error correction capabilities. It is compatible with a broad range of motherboards that support DDR3 memory. It's essential to consult the motherboard documentation to guarantee compatibility and ensure proper installation. DDR3 modules provide a notable performance improvement over older memory technologies, offering faster data transfer rates and lower latency. This module is suitable for applications where reliability and performance are important considerations. The absence of ECC makes it less suitable for critical server applications where data integrity is paramount. Knowing the module's density and organization is crucial for the system to correctly recognize the installed memory capacity. Proper installation is vital for achieving optimal performance and stability.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess