EN
  • EN
  • DE

HMT41GU7BFR8C-RDTA

Part No HMT41GU7BFR8C-RDTA
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 1Gx72 ECC UDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947346-HMT41GU7BFR8C-RDTA
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GU7BFR8C-RDTA CAD Model

Description

The HMT41GU7BFR8C-RDTA is a DDR3 SDRAM memory module manufactured by Hynix Semiconductor. It is a crucial component in various computing systems, including desktops, workstations, and servers, providing the system with random-access memory (RAM) for efficient operation.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial PCs
  • Embedded Systems

Features

  • DDR3 Technology: Employs DDR3 architecture for high-speed data transfer capabilities.
  • Capacity: Typically 8GB module (always verify the precise capacity).
  • Speed: Operates at a specific clock speed, such as 1600MHz or 1333MHz.
  • Unbuffered DIMM (UDIMM): Designed for use in standard desktop and workstation configurations.
  • 240-Pin DIMM: Uses the standard 240-pin connector for DDR3 memory modules.
  • Low Voltage: Operates at a lower voltage, typically 1.5V, for reduced power consumption.
  • Non-ECC: Does not include Error Correcting Code (ECC) functionality.

Benefits

  • Improved System Performance: Enhances data access speeds, resulting in faster application loading and overall system responsiveness.
  • Increased Multitasking: Allows more applications to run concurrently without significant performance degradation.
  • Enhanced Gaming Experience: Delivers smoother frame rates and reduced loading times in gaming applications.
  • Energy Efficiency: Lower voltage operation leads to reduced power consumption and heat generation, making the system more energy-efficient.
  • Reliable Operation: Hynix Semiconductor is a well-known manufacturer known for producing reliable memory modules.

Additional Details

The HMT41GU7BFR8C-RDTA is a 240-pin unbuffered DIMM (UDIMM) based on DDR3 SDRAM technology. It is designed to operate at a specific frequency (commonly 1600MHz, but this should be confirmed) and voltage (usually 1.5V). The module is non-ECC, meaning it lacks built-in error correction capabilities. It is compatible with a wide variety of motherboards that support DDR3 memory. It is vital to consult the motherboard documentation to ensure compatibility and proper installation. DDR3 modules provide a substantial performance boost compared to older memory technologies, providing faster data transfer rates and lower latency. This module is well-suited for applications where reliability and performance are important. The absence of ECC makes it less suitable for critical server applications where data integrity is paramount. Understanding the density and organization of the module is crucial to guarantee that the system correctly recognizes the installed memory capacity. Proper installation is essential for optimal performance and stability.

You May Also Be Interested in

Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess