EN
  • EN
  • DE

HMT41GU7AFR8C-RDTA

Part No HMT41GU7AFR8C-RDTA
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 1Gx72 ECC UDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947297-HMT41GU7AFR8C-RDTA
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GU7AFR8C-RDTA CAD Model

Description

The HMT41GU7AFR8C-RDTA is a DDR3 SDRAM module manufactured by Hynix Semiconductor. This memory module is designed for use in various computing devices, including desktop PCs, workstations, and servers. It provides the system with the necessary random-access memory (RAM) for running applications and processes efficiently.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial Computers
  • Embedded Systems

Features

  • DDR3 Technology: Utilizes the DDR3 architecture for high-speed data transfer.
  • Capacity: Generally an 8GB module (verify for accurate size).
  • Speed: Operates at a specific clock speed (e.g., 1600MHz or 1333MHz).
  • Unbuffered DIMM (UDIMM): Designed for standard desktop and workstation configurations.
  • 240-Pin DIMM: Employs the standard 240-pin connector for DDR3 memory modules.
  • Low Voltage: Operates at a reduced voltage (typically 1.5V) to minimize power consumption.
  • Non-ECC: Lacks Error Correcting Code functionality.

Benefits

  • Improved System Performance: Enables faster data access, resulting in quicker application loading and improved overall system responsiveness.
  • Enhanced Multitasking: Allows for the simultaneous execution of more applications without experiencing significant performance slowdowns.
  • Enhanced Gaming Experience: Contributes to smoother frame rates and reduced loading times in gaming applications.
  • Energy Efficiency: Lower voltage operation contributes to reduced power consumption and heat generation, promoting a cooler and more efficient system.
  • Reliable Operation: Hynix Semiconductor is a reputable manufacturer known for producing reliable memory modules.

Additional Details

The HMT41GU7AFR8C-RDTA is a 240-pin unbuffered DIMM (UDIMM) based on DDR3 SDRAM technology. It is engineered to operate at a specific frequency (typically 1600MHz, but it is important to confirm this) and voltage (usually 1.5V). This module does not include ECC (Error Correcting Code) capabilities. It is compatible with a wide array of motherboards that support DDR3 memory. Proper installation and compatibility with the motherboard are crucial for optimal performance and stability. DDR3 modules provide a significant performance upgrade over older memory technologies, offering faster data transfer rates and lower latency. This module is well-suited for applications where reliability and performance are essential considerations. The absence of ECC makes it less ideal for mission-critical server environments where data integrity is of utmost importance. Knowing the module's density and organization is important to ensure the system correctly recognizes the installed memory capacity. Be sure to consult your motherboard's manual for specific compatibility information.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess