EN
  • EN
  • DE

HMT41GU7AFR8A-H9T0

Part No HMT41GU7AFR8A-H9T0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC UDIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949221-HMT41GU7AFR8A-H9T0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GU7AFR8A-H9T0 CAD Model

Description

The Hynix HMT41GU7AFR8A-H9T0 is a 8GB DDR3L-1600 ECC Unbuffered DIMM (UDIMM) memory module. It is designed for use in desktop PCs, workstations, and servers that support DDR3L UDIMM memory.

Applications

  • Desktop PCs
  • Workstations
  • Servers

Features

  • 8GB capacity
  • DDR3L (1.35V) technology
  • 1600MHz clock speed
  • ECC (Error-Correcting Code)
  • Unbuffered DIMM (UDIMM)
  • 240-pin

Benefits

  • Increased system performance
  • Improved system stability
  • Reduced risk of data corruption
  • Lower power consumption compared to DDR3

Technical Specifications

  • Capacity: 8GB
  • Memory Type: DDR3L SDRAM
  • Form Factor: UDIMM (Unbuffered DIMM)
  • Number of Pins: 240-pin
  • Speed: 1600 MHz (PC3L-12800)
  • Voltage: 1.35V
  • ECC: Yes
  • CAS Latency: Determined by SPD data, typically CL11
  • Module Rank: 2Rx8

The HMT41GU7AFR8A-H9T0 module uses gold connectors for reliable connection and is designed to meet JEDEC standards. Its ECC functionality is crucial for applications that require high data integrity. It's particularly suitable for environments where even small errors can lead to significant problems, such as financial transactions or scientific computing. The low voltage (DDR3L) also helps reduce power consumption and heat generation, which can be important in systems where energy efficiency is a concern.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess