EN
  • EN
  • DE

HMT41GR7MFR8A-H9T8

Part No HMT41GR7MFR8A-H9T8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949288-HMT41GR7MFR8A-H9T8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GR7MFR8A-H9T8 CAD Model

Description

The HMT41GR7MFR8A-H9T8 is an 8GB DDR3 PC3-12800 ECC Registered DIMM from Hynix Semiconductor. This memory module is tailored for use in servers and high-performance workstations, designed to provide superior reliability and stability for demanding applications.

Applications

  • Server environments needing high-capacity and reliable memory
  • Workstations for professional content creation and data analysis
  • High-performance computing (HPC) clusters
  • Virtualization platforms hosting multiple virtual machines
  • Database servers requiring data integrity

Features

  • 8GB Capacity: Offers substantial memory capacity for demanding applications and large datasets.
  • DDR3 Technology: Utilizes DDR3 technology enabling faster data transfer rates and improved performance over DDR2 memory.
  • PC3-12800: Operates at 1600MHz, providing a bandwidth of 12.8 GB/s.
  • ECC Registered: Features Error Correcting Code (ECC) which detects and corrects single-bit memory errors, critical for maintaining data integrity. The registered aspect reduces load on memory controllers for increased stability.
  • 240-Pin DIMM: Industry-standard 240-pin Dual Inline Memory Module (DIMM) form factor.
  • 1.5V Voltage: Operates at 1.5V for reduced power consumption and heat generation.

Benefits

  • Improved System Stability: ECC functionality prevents system crashes and ensures data accuracy.
  • Enhanced Performance: High-speed DDR3 and large capacity deliver faster application loading and smoother multitasking.
  • Increased Reliability: Registered DIMM design minimizes stress on the memory controller, improving system reliability.
  • Greater Memory Capacity: 8GB allows for running memory-intensive applications without performance degradation.
  • Energy Efficiency: Lower 1.5V operating voltage reduces power consumption and heat, improving energy efficiency.

Additional Details

The HMT41GR7MFR8A-H9T8 is designed for server and workstation environments that demand high performance and data integrity. It is compatible with motherboards supporting DDR3 ECC Registered DIMMs. Rigorous testing ensures performance and reliability. This module serves as an ideal upgrade for systems that require more memory or ECC capabilities for enhanced data protection and system stability.

You May Also Be Interested in

Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess