EN
  • EN
  • DE

HMT41GR7AFR8C-RDT8

Part No HMT41GR7AFR8C-RDT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947324-HMT41GR7AFR8C-RDT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GR7AFR8C-RDT8 CAD Model

Description

The HMT41GR7AFR8C-RDT8 is a DDR3 registered DIMM (RDIMM) manufactured by Hynix Semiconductor. This memory module is designed for servers and high-performance workstations that demand reliability and data integrity.

Applications:

  • Servers: Deployed in server systems for various tasks, including data processing, hosting applications, and managing virtual machines.
  • High-Performance Workstations: Used in workstations designed for resource-intensive applications like video editing, 3D rendering, and scientific research.
  • Data Centers: Incorporated into data center infrastructure to provide high-capacity and reliable memory for various applications and services.

Features:

  • DDR3 Technology: Employs DDR3 (Double Data Rate 3) technology for increased bandwidth and faster data transfer rates.
  • Registered DIMM (RDIMM): Includes a register between the DRAM modules and the system's memory controller to improve signal integrity and stability, especially in systems with multiple DIMMs.
  • Capacity: Offers a capacity of 8GB, providing ample memory for demanding applications and workloads.
  • Error Correction Code (ECC): Features ECC functionality to detect and correct single-bit errors, ensuring data integrity and system reliability.
  • Operating Speed: Operates at a specified clock speed, such as 1600MHz, for high-speed data access.

Benefits:

  • Enhanced Stability: The registered design enhances signal stability, allowing for reliable operation even with multiple modules installed.
  • Improved Data Integrity: ECC functionality prevents data corruption, reducing the risk of system crashes and data loss.
  • Increased Performance: DDR3 technology provides faster data transfer rates, leading to improved application performance and responsiveness.
  • Higher Capacity: The 8GB capacity allows for handling memory-intensive applications and larger datasets.

The HMT41GR7AFR8C-RDT8 module is a solid choice for server and workstation environments that require high-performance, reliable, and error-corrected memory. Its registered design and ECC functionality ensure data integrity and system stability, while DDR3 technology provides fast data transfer rates.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess