EN
  • EN
  • DE

HMT41GR7AFR8C-RDT3

Part No HMT41GR7AFR8C-RDT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947326-HMT41GR7AFR8C-RDT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GR7AFR8C-RDT3 CAD Model

Description

The Hynix Semiconductor HMT41GR7AFR8C-RDT3 is an 8GB DDR3 Registered ECC SDRAM module. It is primarily used in servers and high-end workstations where data integrity and system stability are paramount. The module provides temporary storage for data and instructions that are actively being used by the processor, offering faster access times than traditional storage devices.

Applications

  • Servers
  • High-End Workstations

Features

  • Capacity: 8GB
  • Memory Type: DDR3 Registered ECC SDRAM
  • Form Factor: DIMM (Dual In-Line Memory Module)
  • Speed: PC3-12800R (1600 MHz)
  • Voltage: 1.5V
  • Error Correction: ECC (Error-Correcting Code)
  • Buffering: Registered (Buffered)
  • Number of Pins: 240
  • Organization: Dependent on specific chip configuration.
  • CAS Latency: Typically CL11

Benefits

  • Enhanced Data Integrity: ECC functionality corrects single-bit errors and detects multi-bit errors, preventing data corruption and ensuring data accuracy.
  • Improved System Stability: Registered design enhances signal integrity, resulting in more stable and reliable system operation.
  • Increased Uptime: Reduces the likelihood of system crashes caused by memory errors, maximizing uptime.
  • Optimal Performance: Provides fast data access for critical applications.
  • Reliable Operation: Designed and manufactured to meet the demanding requirements of server and workstation environments.

Additional Details

This Registered ECC DDR3 module operates at 1.5V and is designed to meet the specifications for PC3-12800R, indicating a speed of 1600 MHz. The 'Registered' designation signifies that the module includes a register that buffers commands and addresses, improving signal integrity and enabling the use of more memory modules in a system. The RDT3 likely refers to a specific production batch or revision. Before purchasing, verify compatibility with your system's motherboard specifications; registered memory is typically required for servers and certain workstations.

You May Also Be Interested in

Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess