EN
  • EN
  • DE

HMT351V7BFR8A-H9T2

Part No HMT351V7BFR8A-H9T2
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948600-HMT351V7BFR8A-H9T2
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351V7BFR8A-H9T2 CAD Model

Description

The HMT351V7BFR8A-H9T2 is a 4GB DDR3 1600MHz ECC Registered DIMM (RDIMM) manufactured by Hynix Semiconductor. This memory module is designed for servers and workstations that require stable, reliable, and high-performance memory solutions.

Applications:

  • Servers
  • Workstations
  • High-performance computing
  • Data centers
  • Virtualized environments

Features:

  • 4GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • ECC Registered DIMM (RDIMM)
  • 240-Pin DIMM form factor
  • 1.5V operating voltage

Benefits:

  • Improved data integrity with ECC error correction
  • Enhanced system stability due to the registered design
  • Increased memory capacity for demanding applications
  • Faster data transfer rates for improved performance
  • Reliable operation in critical environments

Additional Details:

This memory module incorporates ECC (Error-Correcting Code) functionality, which detects and corrects single-bit errors to maintain data integrity and prevent system crashes. The registered design (RDIMM) includes a register between the DRAM modules and the system's memory controller, buffering address and control signals to enhance stability, particularly when multiple DIMMs are installed. Operating at 1.5V with a 240-pin DIMM form factor, this module is compatible with a wide range of server and workstation motherboards supporting DDR3 RDIMM. The 4GB capacity provides ample memory for demanding applications, including database management, scientific simulations, and virtualized environments. Hynix Semiconductor is a reputable manufacturer known for producing high-quality memory products, ensuring the HMT351V7BFR8A-H9T2 offers reliable and stable performance. It's an excellent choice for servers and workstations where memory integrity and uptime are critical.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess