EN
  • EN
  • DE

HMT351U7CFR8C-PBT0

Part No HMT351U7CFR8C-PBT0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC UDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947877-HMT351U7CFR8C-PBT0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351U7CFR8C-PBT0 CAD Model

Description

The HMT351U7CFR8C-PBT0 is a 4GB DDR3 Unbuffered ECC DIMM manufactured by Hynix Semiconductor. It's designed for workstations and entry-level servers where data integrity is important, but the cost of fully registered memory is prohibitive.

Applications:

  • Workstations
  • Entry-Level Servers

Features:

  • 4GB Capacity
  • DDR3 Technology
  • Unbuffered ECC (Error-Correcting Code)
  • 1600MHz Clock Speed
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits:

  • Data Integrity: ECC functionality detects and corrects single-bit memory errors, preventing data corruption and system instability.
  • Improved System Stability: ECC helps maintain system reliability by correcting memory errors.
  • Increased Performance: The 1600MHz clock speed allows for fast data transfer rates, enhancing system performance.
  • Cost-Effective: Unbuffered ECC offers a balance between error correction and cost-effectiveness.

Technical Specifications:

This DDR3 Unbuffered ECC DIMM features a 240-pin interface and operates at 1.5V, compliant with JEDEC standards. The ECC functionality provides detection and correction of single-bit errors, vital for maintaining data integrity in critical applications. Being unbuffered, this memory module allows for faster data access compared to registered memory, but it might limit the number of modules that can be populated in a system. The module's timing parameters are optimized for workstation and entry-level server workloads. This memory is suitable for environments where data integrity is a concern but a full server-grade memory system is not required. The 4GB capacity enables the system to handle larger datasets and run more complex applications, enhancing responsiveness and productivity. Its unbuffered design makes it a cost-effective solution for improving the reliability of workstations and entry-level servers.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess