EN
  • EN
  • DE

HMT351U6CFR8C-PBN0

Part No HMT351U6CFR8C-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947970-HMT351U6CFR8C-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351U6CFR8C-PBN0 CAD Model

Description

The HMT351U6CFR8C-PBN0 is a 4GB DDR3 Unbuffered ECC DIMM manufactured by Hynix Semiconductor. It is designed for use in workstations and servers where error correction and high capacity are important but fully registered memory may not be required.

Applications:

  • Workstations
  • Entry-Level Servers

Features:

  • 4GB Capacity
  • DDR3 Technology
  • Unbuffered ECC (Error-Correcting Code)
  • 1600MHz Clock Speed
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits:

  • Data Integrity: ECC functionality detects and corrects single-bit memory errors, preventing data corruption and system instability.
  • Improved System Stability: ECC provides a basic level of error correction to maintain system reliability.
  • Increased Performance: 1600MHz clock speed allows for faster data transfer rates, enhancing overall system performance.
  • Compatibility: Designed to be compatible with systems that support DDR3 Unbuffered ECC memory.

Technical Specifications:

This DDR3 Unbuffered ECC DIMM features a 240-pin interface. It operates at 1.5V and is compliant with JEDEC standards. The ECC functionality ensures detection and correction of single-bit errors, which is essential for maintaining data integrity in critical applications. Being unbuffered, this memory module allows for faster data access compared to registered memory but may be limited in terms of the number of modules that can be populated in a system. The module’s timing parameters are optimized for workstation and entry-level server workloads. This memory is suitable for environments where data integrity is important but a full server-grade memory system is not necessary. The 4GB capacity enables the system to handle larger datasets and run more complex applications, enhancing overall responsiveness and productivity.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess