EN
  • EN
  • DE

HMT351R7EFR8A-PBT3

Part No HMT351R7EFR8A-PBT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948454-HMT351R7EFR8A-PBT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7EFR8A-PBT3 CAD Model

Description

The Hynix HMT351R7EFR8A-PBT3 is a 4GB DDR3 1600MHz ECC Registered CL11 240-Pin DIMM memory module. Designed specifically for servers and workstations, this module provides reliable performance and crucial error correction capabilities. Its ECC Registered feature ensures data integrity, making it suitable for environments where data accuracy is paramount.

Applications

  • Servers
  • Workstations
  • Data Centers
  • High-Performance Computing
  • Applications requiring ECC Registered Memory

Features

  • Capacity: 4GB
  • Memory Type: DDR3
  • Speed: 1600MHz (PC3-12800)
  • Error Correction: ECC Registered
  • CAS Latency: CL11
  • Rank: 2Rx8
  • Pin Count: 240-Pin
  • Voltage: 1.5V

Benefits

  • Enhanced Data Integrity: ECC Registered memory detects and corrects memory errors, preventing data corruption and system instability.
  • Improved System Reliability: Built to withstand the demands of server and workstation environments, ensuring stable and consistent operation.
  • Increased Performance: Provides fast data access and transfer rates, leading to improved overall system responsiveness.
  • Compatibility: Compatible with a wide range of server and workstation motherboards that support DDR3 ECC Registered memory.
  • Sufficient Capacity: 4GB of memory provides ample space for running multiple applications and managing large datasets.

Additional Details

This memory module operates at a voltage of 1.5V, adhering to JEDEC standards for DDR3 memory. The ECC Registered feature is essential for environments where data accuracy is of utmost importance, such as financial transactions and scientific research. The 240-pin DIMM form factor ensures compatibility with standard server and workstation memory slots. Before making a purchase, it's crucial to verify that the target system supports DDR3 ECC Registered memory and the 1600MHz speed for optimal performance. The 2Rx8 rank configuration should also be checked against the motherboard specifications for compatibility.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess