EN
  • EN
  • DE

HMT325U6BFR8C-PBN0

Part No HMT325U6BFR8C-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 256Mx64 UDIMM 1Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947822-HMT325U6BFR8C-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT325U6BFR8C-PBN0 CAD Model

Description

The HMT325U6BFR8C-PBN0 is a 2GB DDR3 unbuffered DIMM (UDIMM) from Hynix Semiconductor, designed for use in desktop computers and entry-level servers. This memory module provides a balance of capacity and performance, making it suitable for everyday computing tasks and light server workloads.

Applications:

  • Desktop Computers: Ideal for upgrading or expanding the memory capacity of desktop PCs for improved performance in everyday tasks and applications.
  • Entry-Level Servers: Suitable for use in small business servers and home servers for file sharing, web hosting, and other light server workloads.
  • Workstations: Can be used in entry-level workstations for tasks such as graphic design, video editing, and software development.
  • Gaming PCs: Can enhance the performance of gaming PCs by providing additional memory for running games and applications.

Features:

  • Capacity: 2GB DDR3 UDIMM
  • Speed: Operates at 1600MHz, delivering fast data transfer rates.
  • Unbuffered: An unbuffered design offers a cost-effective solution for standard memory applications.
  • Voltage: Operates at a standard voltage of 1.5V, contributing to energy efficiency.
  • Pin Count: 240-Pin DDR3 DIMM

Benefits:

  • Improved System Performance: Faster data transfer rates can lead to quicker application loading times and improved overall system responsiveness.
  • Increased Memory Capacity: Allows for handling more applications and data simultaneously, improving multitasking capabilities.
  • Cost-Effective Upgrade: An affordable way to enhance the performance of desktop computers and entry-level servers.
  • Energy Efficiency: Low operating voltage helps to reduce power consumption.
  • Easy Installation: Designed for easy installation in compatible systems.

Additional Details:

The HMT325U6BFR8C-PBN0 module is manufactured using high-quality components and undergoes rigorous testing to ensure reliability and compatibility. It complies with JEDEC standards for DDR3 memory modules. This module is a reliable and cost-effective solution for upgrading the memory capacity of various computer systems.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess