EN
  • EN
  • DE

HMT325R7CFR8A-H9

Part No HMT325R7CFR8A-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 1Rx8 (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949548-HMT325R7CFR8A-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT325R7CFR8A-H9 CAD Model

Description

The HMT325R7CFR8A-H9 is a 2GB DDR3 registered ECC server memory module manufactured by Hynix Semiconductor. It is designed for use in servers and workstations that require reliable memory with error correction capabilities.

Applications:

  • Servers
  • Workstations
  • Small Business Servers
  • Entry-Level Servers
  • Industrial PCs

Features:

  • 2GB capacity
  • DDR3 technology
  • Registered ECC (Error-Correcting Code)
  • PC3-10600R
  • 1333 MHz clock speed
  • 240-Pin DIMM
  • 1.5V operating voltage
  • Single Rank

Benefits:

  • Improved data integrity: The ECC functionality detects and corrects memory errors, preventing data corruption and system crashes.
  • Enhanced system stability: ECC reduces the likelihood of memory-related failures, improving system reliability.
  • Cost-effective solution: Providing a balance between memory performance and data protection, it's a cost-effective upgrade for servers requiring ECC memory.
  • Adequate memory capacity: 2GB of memory provides sufficient space for running various server applications.

Additional Details:

The HMT325R7CFR8A-H9 module conforms to industry-standard DDR3 specifications, ensuring compatibility with a wide range of server and workstation platforms that support DDR3 registered ECC memory. The 'PC3-10600R' designation indicates that it is designed to operate at a maximum transfer rate of 10600 MB/s, corresponding to a clock speed of 1333 MHz. Its single-rank configuration allows for simplified memory access. The 1.5V operating voltage contributes to energy efficiency. The H9 likely indicates a specific revision or manufacturing lot of the module. Registered ECC memory provides better stability in multi-module configurations.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess