EN
  • EN
  • DE

HMT31GR7AFR4C-H9T7

Part No HMT31GR7AFR4C-H9T7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948546-HMT31GR7AFR4C-H9T7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7AFR4C-H9T7 CAD Model

Description

The HMT31GR7AFR4C-H9T7 is an 8GB DDR3 Registered DIMM (RDIMM) produced by Hynix Semiconductor. It is designed for servers and high-performance workstations where data integrity and system stability are of utmost importance. RDIMMs include a register between the memory chips and the memory controller to enhance signal integrity and support higher memory capacities.

Applications:

  • Servers
  • High-performance Workstations
  • Enterprise Computing Environments

Features:

  • DDR3 Technology: Employs DDR3 technology for increased bandwidth and lower power consumption relative to prior memory generations.
  • RDIMM Form Factor: Uses the Registered DIMM form factor to improve signal integrity and provide greater stability in demanding operating conditions.
  • Capacity: 8GB module.
  • Operating Frequency: Operates at a standard DDR3 frequency.
  • Pin Count: Features a standard number of pins for DDR3 RDIMMs.
  • Error Correction: Integrates ECC (Error-Correcting Code) memory to detect and correct single-bit errors, thereby ensuring data integrity and enhancing system reliability.

Benefits:

  • Enhanced System Stability: The combination of ECC memory and RDIMM design leads to improved system stability and reliability, minimizing the risk of data corruption and system failures.
  • Improved Data Integrity: The ECC functionality corrects memory errors, guaranteeing the accuracy and reliability of data stored in the memory.
  • Increased Performance: The larger memory capacity and bandwidth boost overall system performance, enabling faster data processing and reduced latency.
  • Suitable for Intensive Tasks: Well-suited for demanding applications that require high reliability, data integrity, and performance, such as database management, virtualization, and complex simulations.

Additional Details:

This memory module adheres to JEDEC standards for DDR3 SDRAM. It requires a 1.5V power supply. Specific timings and operating frequencies may vary depending on the system configuration and motherboard compatibility. Refer to the motherboard documentation for supported memory types and speeds. It is lead-free and RoHS compliant.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess