The HMT151R7TFR4A-H9D7 is a 4GB DDR3 Registered ECC Server Memory Module manufactured by Hynix Semiconductor. This module is designed for use in servers and high-performance workstations that require high capacity and reliability. It is a PC3-10600R module, operating at a speed of 1333MHz.
Applications:
- Servers
- High-performance workstations
- Data centers
- Cloud computing platforms
- Virtualization environments
Features:
- 4GB capacity
- DDR3 Technology
- PC3-10600R (1333MHz)
- Registered ECC (Error-Correcting Code)
- 240-Pin DIMM
- 1.5V operating voltage
Benefits:
- Increased server performance due to high memory capacity and speed
- Improved system stability and data integrity through ECC functionality, preventing data corruption
- Reduced downtime and maintenance costs due to enhanced reliability
- Suitable for demanding applications that require large amounts of memory
- Energy-efficient operation with 1.5V voltage
Additional Details:
The Registered ECC (Error-Correcting Code) feature allows the memory module to detect and correct single-bit errors, ensuring data integrity and system stability, especially crucial in server environments. The 'R' designation in PC3-10600R indicates that it is a registered module, also known as buffered memory, which includes a register between the DRAM modules and the system's memory controller. This helps to stabilize signals and allows for higher memory capacities to be used. The HMT151R7TFR4A-H9D7 is designed to meet the demanding requirements of enterprise-level applications and provides a reliable and high-performance memory solution.
The specific timings for this module are generally CL9 (Clock Latency 9), but it is important to verify the exact specifications from the server or motherboard documentation for optimal compatibility. The Hynix Semiconductor brand is well-regarded for its quality and reliability in memory products.