EN
  • EN
  • DE

HMT151R7BFR4C-H9T7

Part No HMT151R7BFR4C-H9T7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948952-HMT151R7BFR4C-H9T7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT151R7BFR4C-H9T7 CAD Model

Description

The Hynix HMT151R7BFR4C-H9T7 is a 4GB DDR3 ECC Registered memory module. This module is engineered for use in server environments, where stability and data integrity are paramount.

Applications

  • Server systems
  • Workstations requiring ECC memory
  • Virtualization platforms
  • Data centers

Features

  • 4GB capacity
  • DDR3 technology
  • ECC Registered (RDIMM)
  • PC3-10600R (1333 MHz) speed
  • 240-pin DIMM
  • 1.5V voltage

Benefits

  • Enhanced data integrity and system stability provided by ECC (Error-Correcting Code) functionality, which corrects single-bit errors.
  • Improved performance due to DDR3 technology, offering faster data transfer rates compared to previous generations of memory.
  • Higher memory capacity enables the handling of larger datasets and more demanding workloads.
  • Reliable operation in demanding server environments.
  • Reduced risk of data corruption and system crashes.

Additional Details

The HMT151R7BFR4C-H9T7 is a 240-pin DDR3 RDIMM operating at 1.5V. The 'Registered' characteristic helps in reducing the electrical load on the memory controller, thus enhancing stability, particularly when multiple memory modules are installed. This module is ideal for servers and workstations that require high reliability and data integrity. It is designed to meet the demands of modern applications and workloads. The module's error-correcting capabilities ensure that data is protected from corruption, while its high bandwidth enables fast data transfer. The Hynix HMT151R7BFR4C-H9T7 helps provide a stable and efficient memory solution for critical systems.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess