The HMA82GU6DJR8N-XNN0 is a 16GB DDR4 ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. It is designed to be used in desktop computers, workstations, and entry-level servers that require high-performance and reliable memory.
Applications
- Desktop PCs
- Workstations
- Entry-Level Servers
- Industrial PCs
Features
- 16GB capacity
- DDR4 technology
- ECC (Error-Correcting Code) for improved data integrity
- UDIMM (Unbuffered DIMM) form factor
- 2400 MHz clock speed
- CL17 latency
- 1.2V operating voltage
- 288-pin DIMM
Benefits
- Increased system performance for demanding applications
- Enhanced data reliability and stability with ECC functionality, reducing the risk of data corruption
- Improved system responsiveness for running multiple applications simultaneously
- Higher memory capacity allows for running more complex software
- Lower power consumption compared to older DDR generations, improving energy efficiency
- Easy to install in compatible motherboards
Additional Details
This memory module is compliant with JEDEC standards, ensuring compatibility with a wide range of systems. The ECC functionality provides crucial error detection and correction capabilities, especially important in applications where data integrity is paramount. The module operates at a standard 1.2V, which contributes to lower power consumption and reduced heat generation. The HMA82GU6DJR8N-XNN0 is built with high-quality components and undergoes rigorous testing to ensure reliability and long-term performance. It offers a reliable and cost-effective solution for upgrading or expanding the memory capacity of compatible systems. The 'XNN0' likely refers to a specific production batch or revision.