The Hynix H9TQ64A8GTCCUR-KUM is a high-performance mobile LPDDR4 SDRAM (Low Power Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component designed for a wide range of applications where low power consumption and high bandwidth are critical. This memory chip is commonly used in smartphones, tablets, and other portable electronic devices, providing the necessary memory capacity and speed for smooth multitasking, responsive user interfaces, and demanding applications.
Applications:
- Smartphones: Used as the main system memory for applications, operating systems, and data storage.
- Tablets: Provides memory for running apps, handling user data, and supporting multimedia playback.
- Wearable Devices: Powers smartwatches, fitness trackers, and other wearables with efficient memory performance.
- Embedded Systems: Integrated into various embedded systems requiring high-speed, low-power memory solutions.
Features:
- LPDDR4 Technology: Utilizes the LPDDR4 standard for high-speed data transfer and reduced power consumption.
- High Bandwidth: Offers a wide data bus and fast clock speeds to ensure responsive performance.
- Low Power Consumption: Designed to minimize power usage, extending battery life in portable devices.
- Compact Package: Available in a small form factor package, suitable for space-constrained applications.
- Multi-channel Architecture: Features a multi-channel architecture to boost memory throughput and overall system performance.
Benefits:
- Enhanced Performance: Provides faster data access and improved responsiveness for applications and operating systems.
- Extended Battery Life: Reduces power consumption, allowing for longer usage times in portable devices.
- Improved User Experience: Enables smoother multitasking, faster app loading, and seamless multimedia playback.
- Space Saving: The compact package allows for integration into smaller and more portable devices.
Technical Specifications:
While specific technical specifications like memory capacity, clock speed, and voltage requirements vary depending on the exact configuration, the H9TQ64A8GTCCUR-KUM generally supports high-speed data transfer rates and operates at low voltages to minimize power consumption. Consult the official Hynix datasheet for precise specifications related to the specific batch and configuration.