EN
  • EN
  • DE

H9TKNNN8JDMPLR-NDM

Part No H9TKNNN8JDMPLR-NDM
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR2-800 256Mx32 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943293-H9TKNNN8JDMPLR-NDM
Series *
Ultra Librarian 3D Model Ultra Librarian H9TKNNN8JDMPLR-NDM CAD Model

Description

The H9TKNNN8JDMPLR-NDM is a high-performance mobile LPDDR4 SDRAM (Low Power Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. This memory chip is designed for use in mobile devices and other embedded applications where high bandwidth and low power consumption are critical.

Applications:

  • Smartphones
  • Tablets
  • Mobile Computing Devices
  • Embedded Systems
  • Automotive Infotainment Systems

Features:

  • LPDDR4 Technology: Utilizes the LPDDR4 standard for high-speed data transfer and low power consumption.
  • High Bandwidth: Provides ample memory bandwidth to support demanding applications such as gaming, video playback, and multitasking.
  • Low Power Consumption: Designed for energy efficiency to maximize battery life in mobile devices.
  • Small Form Factor: Compact design allows for easy integration into space-constrained devices.
  • Multi-channel Architecture: Features a multi-channel architecture for enhanced memory performance.

Benefits:

  • Improved Performance: Enables faster application loading, smoother multitasking, and enhanced overall system responsiveness.
  • Extended Battery Life: Reduces power consumption, resulting in longer battery life for mobile devices.
  • Enhanced User Experience: Supports smooth playback of high-resolution video and responsive gaming experiences.
  • Reliable Operation: Provides stable and reliable memory performance.
  • Optimized Power Efficiency: Minimizes energy usage for extended battery life.

Additional Details:

For detailed technical specifications, including memory density, operating voltage, and temperature range, please refer to the official Hynix Semiconductor datasheet for the H9TKNNN8JDMPLR-NDM. This memory chip is designed to meet the demanding requirements of modern mobile and embedded devices. It is also compliant with relevant industry standards for memory interfaces and protocols.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess