EN
  • EN
  • DE

H9JCNNNCP3MLYR-N6E

Part No H9JCNNNCP3MLYR-N6E
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR5-6400 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942551-H9JCNNNCP3MLYR-N6E
Series *
Ultra Librarian 3D Model Ultra Librarian H9JCNNNCP3MLYR-N6E CAD Model

Description

Product Description

Product Name: H9JCNNNCP3MLYR-N6E

Manufacturer: Hynix Semiconductor

Category: DRAM Memory Chip

Capacity: 32GB

Speed: LPDDR5-6400MHz

Voltage: 1.8V / 1.05V / 0.5V

Package: 315Ball CS

Description

The Hynix H9JCNNNCP3MLYR-N6E is a 32GB LPDDR5-6400MHz DRAM memory chip. It is manufactured on a 10nm process and is designed for use in mobile devices such as smartphones, tablets, and laptops. The chip features low power consumption and high performance, making it ideal for demanding applications such as gaming, video streaming, and augmented reality.

The H9JCNNNCP3MLYR-N6E is also equipped with a number of advanced features, including:

  • Error correction code (ECC): ECC helps to detect and correct errors in the data stored in the memory chip, improving reliability and data integrity.
  • Power management features: The chip includes a number of power management features that help to reduce power consumption, such as low-power modes and dynamic voltage scaling.
  • Security features: The chip includes a number of security features to protect the data stored in the memory chip from unauthorized access.

Features and Benefits

  • High performance: LPDDR5-6400MHz speed provides fast read and write access times.
  • Low power consumption: 10nm manufacturing process and advanced power management features help to reduce power consumption.
  • High reliability: ECC helps to detect and correct errors in the data stored in the memory chip.
  • Advanced security features: Protects the data stored in the memory chip from unauthorized access.

Applications

The H9JCNNNCP3MLYR-N6E is ideal for use in a wide range of mobile devices, including:

  • Smartphones
  • Tablets
  • Laptops
  • Wearables
  • Augmented reality and virtual reality devices
  • Automotive infotainment systems

Conclusion

The Hynix H9JCNNNCP3MLYR-N6E is a high-performance, low-power, and highly reliable LPDDR5-6400MHz DRAM memory chip that is ideal for use in a wide range of mobile devices.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5655 $69.5655
2+ $57.0794 $114.1588
3+ $55.2956 $165.8868
4+ $53.5119 $214.0476
5+ $51.7282 $258.6410
7+ $46.3770 $324.6390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess